TE Connectivity Force Sensors FX1901-0001-0200-L

Description
Electrical Characteristics Full Scale Range (LBF) : 200 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 200 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FX1901-0001-0200-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FX1901-0001-0200-L
Force Sensors FX1901-0001-0200-L
Electrical Characteristics Full Scale Range (LBF) : 200 Supply Voltage Range (VDC) : 5 Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 200
  • Supply Voltage Range (VDC) : 5

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : 0 - 50 DEGC  [32 - 122 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-1531-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-1531-ND
Force Sensors, Load Cells - Industrial 223-1531-ND
SENSOR FORCE 90.72KGF PUSHBUTTON

SENSOR FORCE 90.72KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX1901-0001-0200-L
Force Sensors & Load Cells FX1901-0001-0200-L
Force Sensors & Load Cells LOAD CELL HI-REL 20MA 0-200LBF

Force Sensors & Load Cells LOAD CELL HI-REL 20MA 0-200LBF

Buy Now Datasheet
Compression Load Cell, 200Lb, 5Vdc; Load Capacity Te Connectivity Sensors - 03AC1385 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 200Lb, 5Vdc; Load Capacity Te Connectivity Sensors
03AC1385
Compression Load Cell, 200Lb, 5Vdc; Load Capacity Te Connectivity Sensors 03AC1385
COMPRESSION LOAD CELL, 200LB, 5VDC; Load Capacity:200lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 200LB, 5VDC; Load Capacity:200lb; Supply Voltage:5VDC; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX19 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FX1901-0001-0200-L 223-1531-ND FX1901-0001-0200-L 03AC1385
Product Name Force Sensors Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 200Lb, 5Vdc; Load Capacity Te Connectivity Sensors
Operating Temperature 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C) 32 to 122 F (0 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20011092-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFN30-50KN-C20024 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20009605-24 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors, Load Cells - Industrial - 223-FX29K0-100A-0100-L-ND - DigiKey
Specs
Force Rating 110 lbs (50 kg)
Device Sensor / Transducer
Operating Temperature 32 to 185 F (0 to 85 C)
View Details
4 suppliers