TE Connectivity Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity FSN-22A-10

Description
RIBBON CABLE, 10WAY, 2"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Color:Grey; Voltage Rating:300VAC; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 10WAY, 2"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Color:Grey; Voltage Rating:300VAC; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity - 31M5029 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity
31M5029
Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity 31M5029
RIBBON CABLE, 10WAY, 2"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Color:Grey; Voltage Rating:300VAC; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes

RIBBON CABLE, 10WAY, 2"; No. of Conductors:10; Pitch Spacing:2.54mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Color:Grey; Voltage Rating:300VAC; Approval Bodies:UL; Cable Type:Flat (Ribbon); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5029
Product Name Ribbon Cable, 10Way, 2; No. Of Conductors Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/306-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details
Cable Assembly - 6430A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details