TE Connectivity Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity FSN-11A-15

Description
RIBBON CABLE, 15WAY, 1"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:1"; Cable Type:FlatRoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, 15WAY, 1"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:1"; Cable Type:FlatRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity - 31M5014 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity
31M5014
Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity 31M5014
RIBBON CABLE, 15WAY, 1"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:1.27mm; Jacket Material:Flame-Resis tant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:1"; Cable Type:FlatRoHS Compliant: Yes

RIBBON CABLE, 15WAY, 1"; Reel Length (Metric):-; No. of Conductors:15; Pitch Spacing:1.27mm; Jacket Material:Flame-Resistant Meta-Aramid; Jacket Colour:Grey; Voltage Rating:200VAC; Approval Bodies:UL; Cable Length:1"; Cable Type:FlatRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 31M5014
Product Name Ribbon Cable, 15Way, 1; Reel Length (Metric) Te Connectivity
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
H07 V-K Single Fine Wire Stranded - 86023150 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details