TE Connectivity Force Sensors FC2311-0000-2000-L

Description
Electrical Characteristics Full Scale Range (LBF) : 2000 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 2000 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FC2311-0000-2000-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FC2311-0000-2000-L
Force Sensors FC2311-0000-2000-L
Electrical Characteristics Full Scale Range (LBF) : 2000 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : 20 mV/V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 2000
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : 20 mV/V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Force Sensors and Load Cells - FC2311-0000-2000-L - Richardson RFPD
Downers Grove, IL, United States
Force Sensors and Load Cells
FC2311-0000-2000-L
Force Sensors and Load Cells FC2311-0000-2000-L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Force Sensors, Load Cells - Industrial - MSP6955-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
MSP6955-ND
Force Sensors, Load Cells - Industrial MSP6955-ND
SEN FORCE 907.18KGF PUSHBUTTON

SEN FORCE 907.18KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FC2311-0000-2000-L
Force Sensors & Load Cells FC2311-0000-2000-L
Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V

Force Sensors & Load Cells HIGH COMPRSN LOAD CELL 20MV/V

Buy Now Datasheet
Compression Load Cell, 2000Lb, 5Vdc; Load Capacity Te Connectivity Sensors - 03AC1377 - Newark, An Avnet Company
Chicago, IL, United States
Compression Load Cell, 2000Lb, 5Vdc; Load Capacity Te Connectivity Sensors
03AC1377
Compression Load Cell, 2000Lb, 5Vdc; Load Capacity Te Connectivity Sensors 03AC1377
COMPRESSION LOAD CELL, 2000LB, 5VDC; Load Capacity:2000lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:20; Product Range:FC23 Series RoHS Compliant: Yes

COMPRESSION LOAD CELL, 2000LB, 5VDC; Load Capacity:2000lb; Supply Voltage:5VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Cell Output mV / V:20; Product Range:FC23 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FC2311-0000-2000-L FC2311-0000-2000-L MSP6955-ND FC2311-0000-2000-L 03AC1377
Product Name Force Sensors Force Sensors and Load Cells Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Compression Load Cell, 2000Lb, 5Vdc; Load Capacity Te Connectivity Sensors
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20031251-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Force Sensors - EFN23-500N-S20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - 20009605-08 - TE Connectivity
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Force Sensors - 10226360-00 - TE Connectivity
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details