TE Connectivity Force Sensors FC2231-0000-0010-L

Description
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - FC2231-0000-0010-L - TE Connectivity
Berwyn, PA, United States
Force Sensors
FC2231-0000-0010-L
Force Sensors FC2231-0000-0010-L
Electrical Characteristics Full Scale Range (LBF) : 10 Supply Voltage Range (VDC) : 5 Operation/Applicatio n Output Signal Details : .5 - 4.5 V Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±.05 Zero Shift in CTR (PCTFSDEGC) : ±.05 Product Type Features Force Sensor Type : OEM Compression Load Cells Usage Conditions Accuracy (PCTFS) : ±1 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 10
  • Supply Voltage Range (VDC) : 5

Operation/Application


  • Output Signal Details : .5 - 4.5 V

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±.05
  • Zero Shift in CTR (PCTFSDEGC) : ±.05

Product Type Features


  • Force Sensor Type : OEM Compression Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±1
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Downers Grove, IL, United States
Force Sensors and Load Cells
FC2231-0000-0010-L
Force Sensors and Load Cells FC2231-0000-0010-L
FC22 Compression Load Cell The FC22 is a medium compression force sensorthat creates new markets previously unrealizable due tocost and performance constraints. The FC22 offersnormalized zero and span for interchangeability and isthermally compensated for changes in zero and span withrespect to temperature. The FC22 incorporates MEAS’ proprietaryMicrofuse d technology which employs micromachinedsilicon piezoresistive strain gages fused with hightemperature glass to a high performance stainless steelsubstrate. Microfused technology eliminates age-sensitiveorganic epoxies used in traditional load cell designsproviding excellent long term span and zero stability. TheFC22 measures direct force and is therefore not subject tolead-die fatigue failure common with competitive designswhich use a pressure capsule embedded within a siliconegel-filled cavity. Operating at very low strains, Microfusedtechnology provides an essentially unlimited cycle lifeexpectancy, superior resolution, and high over-rangecapabiliti es. Cost-optimization of the FC22 brings your OEM productto life whether you need thousands or millions of load cellsannually. Features Small Size Low Noise Robust: High Over-Range Capability High Reliability Low Deflection Essentially Unlimited Cycle Life Expectancy Low Off Center Errors Fast Response Time 10 to 100 lbf Ranges Reverse Polarity Protected Applications Medical Infusion Pumps Robotics End-Effectors Variable Force Control Load and Compression Sensing Exercise Machines Pumps Contact Sensing Weighing Household Appliances

FC22 Compression Load Cell

The FC22 is a medium compression force sensorthat creates new markets previously unrealizable due tocost and performance constraints. The FC22 offersnormalized zero and span for interchangeability and isthermally compensated for changes in zero and span withrespect to temperature.

The FC22 incorporates MEAS’ proprietaryMicrofused technology which employs micromachinedsilicon piezoresistive strain gages fused with hightemperature glass to a high performance stainless steelsubstrate. Microfused technology eliminates age-sensitiveorganic epoxies used in traditional load cell designsproviding excellent long term span and zero stability. TheFC22 measures direct force and is therefore not subject tolead-die fatigue failure common with competitive designswhich use a pressure capsule embedded within a siliconegel-filled cavity. Operating at very low strains, Microfusedtechnology provides an essentially unlimited cycle lifeexpectancy, superior resolution, and high over-rangecapabilities.

Cost-optimization of the FC22 brings your OEM productto life whether you need thousands or millions of load cellsannually.

Features

  • Small Size
  • Low Noise
  • Robust: High Over-Range Capability
  • High Reliability
  • Low Deflection
  • Essentially Unlimited Cycle Life Expectancy
  • Low Off Center Errors
  • Fast Response Time
  • 10 to 100 lbf Ranges
  • Reverse Polarity Protected

Applications

  • Medical Infusion Pumps
  • Robotics End-Effectors
  • Variable Force Control
  • Load and Compression Sensing
  • Exercise Machines
  • Pumps
  • Contact Sensing
  • Weighing
  • Household Appliances
Supplier's Site Datasheet
Force Sensors, Load Cells - Industrial - MSP6948-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
MSP6948-ND
Force Sensors, Load Cells - Industrial MSP6948-ND
SENSOR FORCE 4.54KGF PUSHBUTTON

SENSOR FORCE 4.54KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FC2231-0000-0010-L
Force Sensors & Load Cells FC2231-0000-0010-L
Force Sensors & Load Cells MF LC:COMP ONLY

Force Sensors & Load Cells MF LC:COMP ONLY

Buy Now Datasheet
Pressure Sensor; Load Capacity Te Connectivity Sensors - 35K3669 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor; Load Capacity Te Connectivity Sensors
35K3669
Pressure Sensor; Load Capacity Te Connectivity Sensors 35K3669
PRESSURE SENSOR; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-; Operating Temperature Max:-; Cell Output mV / V:-; Product Range:FC22 Series; Features:Compression Load Cell; Output Voltage Max:4.5V RoHS Compliant: Yes

PRESSURE SENSOR; Load Capacity:10lb; Supply Voltage:5VDC; Operating Temperature Min:-; Operating Temperature Max:-; Cell Output mV / V:-; Product Range:FC22 Series; Features:Compression Load Cell; Output Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number FC2231-0000-0010-L FC2231-0000-0010-L MSP6948-ND FC2231-0000-0010-L 35K3669
Product Name Force Sensors Force Sensors and Load Cells Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Pressure Sensor; Load Capacity Te Connectivity Sensors
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20030732-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Force Sensors - EFN30-100KN-C20009 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors - EFMT1-80KN-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-FX29K0-100A-0050-L-ND - DigiKey
Specs
Force Rating 55.12 lbs (25 kg)
Device Sensor / Transducer
Operating Temperature 32 to 185 F (0 to 85 C)
View Details
3 suppliers