TE Connectivity Force Sensors EXFC-50N-C20002

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 11.2 Full Scale Range (NEWT) : 0 - 50 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 120mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 11.2 Full Scale Range (NEWT) : 0 - 50 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 120mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXFC-50N-C20002 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXFC-50N-C20002
Force Sensors EXFC-50N-C20002
Electrical Characteristics Full Scale Range (LBF) : 0 - 11.2 Full Scale Range (NEWT) : 0 - 50 Supply Voltage Range (VDC) : 10 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : 120mV Other Force Direction : Compression Sensitivity Shift (PCTFSDEGC) : ±2/50 Zero Shift in CTR (PCTFSDEGC) : ±2/50 Product Type Features Force Sensor Type : Miniature Load Cells Usage Conditions Accuracy (PCTFS) : ±.5 Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 11.2
  • Full Scale Range (NEWT) : 0 - 50
  • Supply Voltage Range (VDC) : 10

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : 120mV

Other


  • Force Direction : Compression
  • Sensitivity Shift (PCTFSDEGC) : ±2/50
  • Zero Shift in CTR (PCTFSDEGC) : ±2/50

Product Type Features


  • Force Sensor Type : Miniature Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.5
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EXFC-50N-C20002-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EXFC-50N-C20002-ND
Force Sensors, Load Cells 223-EXFC-50N-C20002-ND
SENSOR FORCE 5KGF DIAPHRAGM

SENSOR FORCE 5KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXFC-50N-C20002 223-EXFC-50N-C20002-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature -40 to 248 F (-40 to 120 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - EFN30-1KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN30-200N-C20022-ND - DigiKey
Specs
Force Rating 44.96 lbs (20.39 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFMT2-220KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN40-300N-S00002-ND - DigiKey
Specs
Force Rating 67.45 lbs (30.59 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details