TE Connectivity Force Sensors EXAM-X-C00059

Description
Electrical Characteristics Supply Voltage Range (VDC) : 15 Operation/Applicatio n Output Signal Details : .5 - 9.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 15 Operation/Applicatio n Output Signal Details : .5 - 9.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EXAM-X-C00059 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EXAM-X-C00059
Force Sensors EXAM-X-C00059
Electrical Characteristics Supply Voltage Range (VDC) : 15 Operation/Applicatio n Output Signal Details : .5 - 9.5 V Product Type Features Force Sensor Type : Voltage Inline amplifier Usage Conditions Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 15

Operation/Application


  • Output Signal Details : .5 - 9.5 V

Product Type Features


  • Force Sensor Type : Voltage Inline amplifier

Usage Conditions


  • Operating Temperature Range : -10 - 70 DEGC  [14 - 158 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-EXAM-X-C00059-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-EXAM-X-C00059-ND
Force Sensors, Load Cells - Industrial 223-EXAM-X-C00059-ND
SENSOR FORCE DIAPHRAGM

SENSOR FORCE DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EXAM-X-C00059 223-EXAM-X-C00059-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature 14 to 158 F (-10 to 70 C) 14 to 158 F (-10 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20019177-00 - TE Connectivity
Specs
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
2 suppliers
Force Sensors - 20030942-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers
Force Sensors, Load Cells - 223-EXFL-500N-C20010-ND - DigiKey
Specs
Force Rating 112 lbs (50.98 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors, Load Cells - Industrial - 223-EFN25-1.5KN-X00001-ND - DigiKey
Specs
Force Rating 337 lbs (153 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details