Electrical Characteristics Supply Voltage (VDC) : 15
Product Type Features Force Sensor Element Sensor Type : Voltage Inline amplifier
Signal Characteristics Output Signal : .5 - 10.5 V
Usage Conditions Operating Temperature Range : -10 - 70 DEGC [14 - 158 DEGF ]
Electrical Characteristics
- Supply Voltage (VDC) : 15
Product Type Features
- Force Sensor Element Sensor Type : Voltage Inline amplifier
Signal Characteristics
- Output Signal : .5 - 10.5 V
Usage Conditions
- Operating Temperature Range : -10 - 70 DEGC [14 - 158 DEGF ]