- Trained on our vast library of engineering resources.

TE Connectivity Force Load Cells EM905-X-C00014

Description
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 11 - 300 Other Protection Index : IP65 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : 0 - 10 VDC, 4 - 20 mA Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [-14 - 140 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Force Load Cells - EM905-X-C00014 - TE Connectivity
Berwyn, PA, United States
Force Load Cells
EM905-X-C00014
Force Load Cells EM905-X-C00014
Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 11 - 300 Other Protection Index : IP65 Product Type Features Force Load Cell Sensor Type : Digital Display Meter Signal Characteristics Output Signal : 0 - 10 VDC, 4 - 20 mA Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [-14 - 140 DEGF ]

Electrical Characteristics


  • Force Load Cell Supply Voltage (VDC) : 11 - 300

Other


  • Protection Index : IP65

Product Type Features


  • Force Load Cell Sensor Type : Digital Display Meter

Signal Characteristics


  • Output Signal : 0 - 10 VDC, 4 - 20 mA

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [-14 - 140 DEGF ]
Supplier's Site

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EM905-X-C00014
Product Name Force Load Cells
Output Analog Current; Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Force Load Cells - ELAF-125L-C30002 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Load Cells - 20010186-03 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
Force Sensor Elements - EXAM-X-S00004 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Force Load Cells - EFN31-100N-C20005 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details