TE Connectivity Force Sensors EM905-X-C00008

Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EM905-X-C00008 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EM905-X-C00008
Force Sensors EM905-X-C00008
Electrical Characteristics Supply Voltage Range (VDC) : 11 - 300 Industry Standards IP Rating : IP65 Operation/Applicatio n Output Signal Details : 0 - 10 VDC, 4 - 20 mA Product Type Features Force Sensor Type : Digital Display Meter Usage Conditions Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]

Electrical Characteristics


  • Supply Voltage Range (VDC) : 11 - 300

Industry Standards


  • IP Rating : IP65

Operation/Application


  • Output Signal Details : 0 - 10 VDC, 4 - 20 mA

Product Type Features


  • Force Sensor Type : Digital Display Meter

Usage Conditions


  • Operating Temperature Range : -10 - 60 DEGC  [14 - 140 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - 223-EM905-X-C00008-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells
223-EM905-X-C00008-ND
Force Sensors, Load Cells 223-EM905-X-C00008-ND
M905 M6

M905 M6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EM905-X-C00008 223-EM905-X-C00008-ND
Product Name Force Sensors Force Sensors, Load Cells
Operating Temperature 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20023688-01 - TE Connectivity
Specs
Operating Temperature -40 to 203 F (-40 to 95 C)
View Details
2 suppliers
Force Sensors - EFN25-2KN-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - Industrial - 223-EFN10-500KN-S00002-ND - DigiKey
Specs
Force Rating 112424 lbs (50986 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - 20011181-00 - TE Connectivity
Specs
Operating Temperature -40 to 248 F (-40 to 120 C)
View Details
2 suppliers