Electrical Characteristics Force Load Cell Supply Voltage (VDC) : 12 - 230
Other Protection Index : IP50
Product Type Features Force Load Cell Sensor Type : Digital Display Meter
Signal Characteristics Output Signal : 4 - 20 mA
Usage Conditions Operating Temperature Range : 0 - 50 DEGC [32 - 120 DEGF ]
Electrical Characteristics
- Force Load Cell Supply Voltage (VDC) : 12 - 230
Other
Product Type Features
- Force Load Cell Sensor Type : Digital Display Meter
Signal Characteristics
- Output Signal : 4 - 20 mA
Usage Conditions
- Operating Temperature Range : 0 - 50 DEGC [32 - 120 DEGF ]