TE Connectivity Force Sensors EFN30-200KN-C20009

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 44960 Full Scale Range (NEWT) : 0 - 200000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 44960 Full Scale Range (NEWT) : 0 - 200000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EFN30-200KN-C20009 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EFN30-200KN-C20009
Force Sensors EFN30-200KN-C20009
Electrical Characteristics Full Scale Range (LBF) : 0 - 44960 Full Scale Range (NEWT) : 0 - 200000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Compression, Tension Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.25 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 44960
  • Full Scale Range (NEWT) : 0 - 200000
  • Supply Voltage Range (VDC) : -15 - 15

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±5 V

Other


  • Force Direction : Compression, Tension
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.25
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet
Force Sensors, Load Cells - Industrial - 223-EFN30-200KN-C20009-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-EFN30-200KN-C20009-ND
Force Sensors, Load Cells - Industrial 223-EFN30-200KN-C20009-ND
SEN FORCE 20394.32KGF DIAPHRAGM

SEN FORCE 20394.32KGF DIAPHRAGM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Force and Load Sensors Force and Load Sensors
Product Number EFN30-200KN-C20009 223-EFN30-200KN-C20009-ND
Product Name Force Sensors Force Sensors, Load Cells - Industrial
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20017048-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors, Load Cells - 223-EXFTC-200N-C20015-ND - DigiKey
Specs
Force Rating 44.54 lbs (20.2 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Sensors - EFN30-100N-C20003 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Force Sensors - EFN30-500KN-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers