TE Connectivity Force Sensors EFN30-1KN-C20012

Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors - EFN30-1KN-C20012 - TE Connectivity
Berwyn, PA, United States
Force Sensors
EFN30-1KN-C20012
Force Sensors EFN30-1KN-C20012
Electrical Characteristics Full Scale Range (LBF) : 0 - 224.8 Full Scale Range (NEWT) : 0 - 1000 Supply Voltage Range (VDC) : -15 - 15 Industry Standards IP Rating : IP50 Operation/Applicatio n Output Signal Details : ±5 V Other Force Direction : Tension, Compression Sensitivity Shift (PCTFSDEGC) : ±1/50 Zero Shift in CTR (PCTFSDEGC) : ±.5/50 Product Type Features Force Sensor Type : Force Load Cells Usage Conditions Accuracy (PCTFS) : ±.1 Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Electrical Characteristics


  • Full Scale Range (LBF) : 0 - 224.8
  • Full Scale Range (NEWT) : 0 - 1000
  • Supply Voltage Range (VDC) : -15 - 15

Industry Standards


  • IP Rating : IP50

Operation/Application


  • Output Signal Details : ±5 V

Other


  • Force Direction : Tension, Compression
  • Sensitivity Shift (PCTFSDEGC) : ±1/50
  • Zero Shift in CTR (PCTFSDEGC) : ±.5/50

Product Type Features


  • Force Sensor Type : Force Load Cells

Usage Conditions


  • Accuracy (PCTFS) : ±.1
  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Force and Load Sensors
Product Number EFN30-1KN-C20012
Product Name Force Sensors
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Sensors Pressure, Force, Torque - 85-005G-1C - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Force Sensors - EFN30-200N-C20001 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Force Sensors, Load Cells - Industrial - 223-EFN10-500KN-S00002-ND - DigiKey
Specs
Force Rating 112424 lbs (50986 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Force Load Cells - EFN30-20KN-C20008 - TE Connectivity
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details