Dimensions Aperture Height : 80 MM [3.149 INCH ] Aperture Width : 50 MM [1.968 INCH ] Case Depth : 32 MM [1.259 INCH ] Case Height : 145 MM [5.709 INCH ] Case Width : 114 MM [4.488 INCH ] Product Weight (KG) : .9 Ratio : 250/5
Electrical Characteristics Class .5 Burden Rating (VAMP) : 1 Class 1 Burden Rating (VAMP) : 2 Class 3 Burden Rating (VAMP) : 4 Output Current (AMP) : 5
Industry Standards Compatible With Agency/Standards Products : UL
Product Type Features Current Transformer Type : Split Core System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Dimensions
- Aperture Height : 80 MM [3.149 INCH ]
- Aperture Width : 50 MM [1.968 INCH ]
- Case Depth : 32 MM [1.259 INCH ]
- Case Height : 145 MM [5.709 INCH ]
- Case Width : 114 MM [4.488 INCH ]
- Product Weight (KG) : .9
- Ratio : 250/5
Electrical Characteristics
- Class .5 Burden Rating (VAMP) : 1
- Class 1 Burden Rating (VAMP) : 2
- Class 3 Burden Rating (VAMP) : 4
- Output Current (AMP) : 5
Industry Standards
- Compatible With Agency/Standards Products : UL
Product Type Features
- Current Transformer Type : Split Core
- System Phase Type : Single Phase
- Voltage Application Type : AC (Current Transformers)