TE Connectivity Current Transformers & Shunts EA3291-000

Description
Dimensions Aperture Diameter : 63 MM  [2.48 INCH ] Aperture Height : 30 MM , 50 MM  [1.181 INCH , 1.969 INCH ] Aperture Width : 60 MM , 80 MM , 50 MM  [1.969 INCH , 3.15 INCH , 2.362 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 137 MM  [5.394 INCH ] Product Weight (KG) : .5 Ratio : 800/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 63 MM  [2.48 INCH ] Aperture Height : 30 MM , 50 MM  [1.181 INCH , 1.969 INCH ] Aperture Width : 60 MM , 80 MM , 50 MM  [1.969 INCH , 3.15 INCH , 2.362 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 137 MM  [5.394 INCH ] Product Weight (KG) : .5 Ratio : 800/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - EA3291-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
EA3291-000
Current Transformers & Shunts EA3291-000
Dimensions Aperture Diameter : 63 MM  [2.48 INCH ] Aperture Height : 30 MM , 50 MM  [1.181 INCH , 1.969 INCH ] Aperture Width : 60 MM , 80 MM , 50 MM  [1.969 INCH , 3.15 INCH , 2.362 INCH ] Case Depth : 50 MM  [1.968 INCH ] Case Height : 156 MM  [6.142 INCH ] Case Width : 137 MM  [5.394 INCH ] Product Weight (KG) : .5 Ratio : 800/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 7.5 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 20 Output Current (AMP) : 5 Industry Standards Agency/Standard : UL Product Type Features Current Transformer Type : Molded Case System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 63 MM  [2.48 INCH ]
  • Aperture Height : 30 MM , 50 MM  [1.181 INCH , 1.969 INCH ]
  • Aperture Width : 60 MM , 80 MM , 50 MM  [1.969 INCH , 3.15 INCH , 2.362 INCH ]
  • Case Depth : 50 MM  [1.968 INCH ]
  • Case Height : 156 MM  [6.142 INCH ]
  • Case Width : 137 MM  [5.394 INCH ]
  • Product Weight (KG) : .5
  • Ratio : 800/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 7.5
  • Class 1 Burden Rating (VAMP) : 15
  • Class 3 Burden Rating (VAMP) : 20
  • Output Current (AMP) : 5

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Current Transformer Type : Molded Case
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number EA3291-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3783-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3319-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3627-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3243-000 - TE Connectivity
Specs
Secondary Current 800 amps
View Details