The DU1352-4R7M is an SMD unshielded power inductor with a nominal inductance of 4.7 µH and a tolerance of ±20%. It has a maximum DC resistance of 0.0184 Ω at 20°C, a saturation current of 16.00 A, and a root mean square current of 7.10 A. The component measures 12.95 mm in length, 9.40 mm in width, and 5.21 mm in height. It operates within a temperature range of -40°C to +85°C and meets IEC 695-2-2 for flammability. The part is designed for surface mounting with a flat top suitable for pick-and-place assembly and is suitable for DC-DC conversion applications.
Inductor Power Unshielded Wirewound 4.7uH 20% 100KHz 4.8A 0.0184Ohm DCR T/R Product overview: DU1352-4R7M from TE Connectivity is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 4.8A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 4.8A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-DU1352-4R7M can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 71-DU1352-4R7M |
| Product Name | 4.7uH 100KHz 4.8A Inductor and Choke |
| Inductance Range | 4.7 microH |