TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity DRD16RAE04.

Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:400MA; CONTACT CURRENT DC MAX:400MA; CONTACT VOLTAGE AC MAX:20V ROHS COMPLIANT: YES
Datasheet
Description
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:400MA; CONTACT CURRENT DC MAX:400MA; CONTACT VOLTAGE AC MAX:20V ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 27AC3941 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
27AC3941
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 27AC3941
SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:400MA; CONTACT CURRENT DC MAX:400MA; CONTACT VOLTAGE AC MAX:20V ROHS COMPLIANT: YES

SWITCH, ROTARY, 20V; NO. OF SWITCH POSITIONS:16 POSITION; ILLUMINATION:NON ILLUMINATED; PRODUCT RANGE:DRD SERIES; ANGLE OF THROW:-; CONTACT CURRENT AC MAX:400MA; CONTACT CURRENT DC MAX:400MA; CONTACT VOLTAGE AC MAX:20V ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 27AC3941
Product Name Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switch - BS/EBS - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Construction Multideck
Actuator Type Bare Shaft
Positions per Pole Up to 24 positions per wafer
View Details
H program - HWS - Step selector switch - HWSE11.1-BL-SW -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Operating Torque 566 In-oz (400 N-cm)
Text for Number of Positions per Pole 11
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details