TE Connectivity Coded Rotary Switches DRD16RAE04

Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet
Description
Coded Rotary Switches ROTARY DIP SWITCH FLUSH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Coded Rotary Switches
DRD16RAE04
Coded Rotary Switches DRD16RAE04
Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Coded Rotary Switches ROTARY DIP SWITCH FLUSH

Buy Now Datasheet
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity - 69K7030 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
69K7030
Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity 69K7030
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:-; Contact Current AC Max:400mA; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Rating:0.4VA RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:16 Pole; Angle of Throw:-; Contact Current AC Max:400mA; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Rating:0.4VA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Switches Rotary Switches
Product Number DRD16RAE04 69K7030
Product Name Coded Rotary Switches Switch, Rotary, 20V; No. Of Switch Positions Alcoswitch Te Connectivity
Current Rating 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Selector Switches - 450-35-524-231-R-A2-902-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Coding Switch - SK20 - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Actuator Type Flush Actuator
View Details
Sealed, Rotary Switch with Illumination Options - R2 - OTTO Controls
Specs
AC Voltage Rating 1000 volts
Base Material Thermoplastic / Plastic
Actuator Material Thermoplastic / Plastic
View Details
Mounting hole Ø 22.3 mm - MKT - Spring-return joystick switches - MKTC52 -  - Schmersal Inc.
Specs
Mechanical Life 1000000 cycles
Text for Number of Positions per Pole 4
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details