TE Connectivity Switch, Rotary, 20V; No. Of Switch Positions Te Connectivity DRD16CSE04

Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rotary, 20V; No. Of Switch Positions Te Connectivity - 02M1136 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 20V; No. Of Switch Positions Te Connectivity
02M1136
Switch, Rotary, 20V; No. Of Switch Positions Te Connectivity 02M1136
SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

SWITCH, ROTARY, 20V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:-; Contact Voltage AC Max:20V; Product Range:DRD Series; Illumination:Non Illuminated; Contact Current DC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rotary Switches
Product Number 02M1136
Product Name Switch, Rotary, 20V; No. Of Switch Positions Te Connectivity
AC Voltage Rating 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Switches - 360-3300-ND - DigiKey
Specs
Actuator Type Knobbed Shaft
Current Rating 12.0 amps
Angle of Throw 30 degrees
View Details
3 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
 - 194L-C40-4502 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Selector Switches - 450-35-524-230-R-901-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details