TE Connectivity Selector Switch DPS9131AK

Description
SWITCH, DIGITAL, PUSH WHEEL, BCD, PRODUCT RANGE:DPS9 SERIES, SWITCH MOUNTING:PANEL MOUNT, SWITCH TERMINALS:CARD EDGE TABS, OUTPUT CODE:BCD, READOUT:0 TO 9, OVERALL HEIGHT:33MM, PANEL CUTOUT HEIGHT:31MM, SWITCH FUNCTION:SPST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SWITCH, DIGITAL, PUSH WHEEL, BCD, PRODUCT RANGE:DPS9 SERIES, SWITCH MOUNTING:PANEL MOUNT, SWITCH TERMINALS:CARD EDGE TABS, OUTPUT CODE:BCD, READOUT:0 TO 9, OVERALL HEIGHT:33MM, PANEL CUTOUT HEIGHT:31MM, SWITCH FUNCTION:SPST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Selector Switch - 19135844 - Radwell International
Willingboro, NJ, United States
Selector Switch
19135844
Selector Switch 19135844
SWITCH, DIGITAL, PUSH WHEEL, BCD, PRODUCT RANGE:DPS9 SERIES, SWITCH MOUNTING:PANEL MOUNT, SWITCH TERMINALS:CARD EDGE TABS, OUTPUT CODE:BCD, READOUT:0 TO 9, OVERALL HEIGHT:33MM, PANEL CUTOUT HEIGHT:31MM, SWITCH FUNCTION:SPST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SWITCH, DIGITAL, PUSH WHEEL, BCD, PRODUCT RANGE:DPS9 SERIES, SWITCH MOUNTING:PANEL MOUNT, SWITCH TERMINALS:CARD EDGE TABS, OUTPUT CODE:BCD, READOUT:0 TO 9, OVERALL HEIGHT:33MM, PANEL CUTOUT HEIGHT:31MM, SWITCH FUNCTION:SPST ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rotary Switches
Product Number 19135844
Product Name Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKM12BFW01-004 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Selector Switches - 1734-K1167227-ND - DigiKey
Specs
Current Rating 550.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details