TE Connectivity Data Bus Couplers CZ4025-000

Description
Configuration Features Eyelet : Without Number of Stubs : 3 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Request a Quote
Description
Configuration Features Eyelet : Without Number of Stubs : 3 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Bus Couplers - CZ4025-000 - TE Connectivity
Berwyn, PA, United States
Data Bus Couplers
CZ4025-000
Data Bus Couplers CZ4025-000
Configuration Features Eyelet : Without Number of Stubs : 3 Other Cable Assembly Length : 1.981 M  [6.5 FT ] Product Type Features Coupler Type : Ultra-Lightweight In-Line Microcoupler

Configuration Features


  • Eyelet : Without
  • Number of Stubs : 3

Other


  • Cable Assembly Length : 1.981 M  [6.5 FT ]

Product Type Features


  • Coupler Type : Ultra-Lightweight In-Line Microcoupler
Buy Now

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number CZ4025-000
Product Name Data Bus Couplers
Unlock Full Specs
to access all available technical data

Similar Products

RF Terminators - 2441521-1 - TE Connectivity
Specs
Impedance 75 ohms
View Details
RF Plugs & Jacks - 5-1634511-3 - TE Connectivity
Specs
Package Type Jack
Frequency Range 4000.00 MHz
View Details
RF Plugs & Jacks - 1329315-1 - TE Connectivity
Specs
Package Type Plug
Frequency Range 12400.00 MHz
View Details