TE Connectivity Coax Cable Termination CN4640-000

Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM  [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM  [.09 INCH ] Overall Length : 29 MM  [1.142 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM  [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM  [.09 INCH ] Overall Length : 29 MM  [1.142 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - CN4640-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
CN4640-000
Coax Cable Termination CN4640-000
Body Features Lead Color : White/Blue Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Tin, Silver Configuration Features Pre-Installed Lead Type : 55A0111 Dimensions Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.067 INCH ] Compatible Jacket Diameter Range : 1.7 - 3.4 MM  [.065 - .135 INCH ] Compatible Shield Diameter (Max) : 2.3 MM  [.09 INCH ] Overall Length : 29 MM  [1.142 INCH ] Pre-Installed Lead Wire Size (AWG) : 24 Pre-Installed Lead Wire Size (MMSQ) : .24 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature Indicator Type : No Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Blue
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Tin, Silver

Configuration Features


  • Pre-Installed Lead Type : 55A0111

Dimensions


  • Compatible Conductor Diameter Range : .3 - .8 MM  [.011 - .03 INCH ]
  • Compatible Dielectric Diameter Range : 1.7 MM  [.067 INCH ]
  • Compatible Jacket Diameter Range : 1.7 - 3.4 MM  [.065 - .135 INCH ]
  • Compatible Shield Diameter (Max) : 2.3 MM  [.09 INCH ]
  • Overall Length : 29 MM  [1.142 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 24
  • Pre-Installed Lead Wire Size (MMSQ) : .24

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Coax Cable Termination Applies To : Coaxial Cable
  • Coax Cable Termination Product Type : Coax Terminator
  • Splice Type : SolderSleeve
  • Temperature Indicator : No
  • Temperature Indicator Type : No

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number CN4640-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable Terminations - 103111-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Coax Cable Termination - 581628-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
Power Cable Terminations - 101147-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
Data Bus Terminators - 153209-000 - TE Connectivity
Specs
Terminator Type Data Bus Terminators
View Details