TE Connectivity Current Transformers & Shunts CK0357-000

Description
Body Features Product Weight : .3 KG  [.66 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 44.5 Product Height (MM) : 41.9 Product Width (MM) : 82.6 Electrical Characteristics Output Current (AMP) : 450 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .3 KG  [.66 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 44.5 Product Height (MM) : 41.9 Product Width (MM) : 82.6 Electrical Characteristics Output Current (AMP) : 450 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CK0357-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CK0357-000
Current Transformers & Shunts CK0357-000
Body Features Product Weight : .3 KG  [.66 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 44.5 Product Height (MM) : 41.9 Product Width (MM) : 82.6 Electrical Characteristics Output Current (AMP) : 450 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .3 KG  [.66 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 44.5
  • Product Height (MM) : 41.9
  • Product Width (MM) : 82.6

Electrical Characteristics


  • Output Current (AMP) : 450
  • Output Voltage (MILV) : 100

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CK0357-000
Product Name Current Transformers & Shunts
Secondary Current 450 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3337-000 - TE Connectivity
Specs
Burden 5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3284-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3286-000 - TE Connectivity
Specs
Secondary Current 75 amps
View Details
Current Transformers & Shunts - CG3879-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details