TE Connectivity Current Transformers & Shunts CK0009-000

Description
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.8 Product Height (MM) : 42.3 Product Width (MM) : 50.8 Electrical Characteristics Output Current (AMP) : 60 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.8 Product Height (MM) : 42.3 Product Width (MM) : 50.8 Electrical Characteristics Output Current (AMP) : 60 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CK0009-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CK0009-000
Current Transformers & Shunts CK0009-000
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 31.8 Product Height (MM) : 42.3 Product Width (MM) : 50.8 Electrical Characteristics Output Current (AMP) : 60 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .1 KG  [.22 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 31.8
  • Product Height (MM) : 42.3
  • Product Width (MM) : 50.8

Electrical Characteristics


  • Output Current (AMP) : 60
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CK0009-000
Product Name Current Transformers & Shunts
Secondary Current 60 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - EA3331-000 - TE Connectivity
Specs
Burden 30 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CL8049-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3267-000 - TE Connectivity
Specs
Secondary Current 15 amps
View Details
Current Transformers & Shunts - EA3298-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details