TE Connectivity SMD 2W 0.047ohm Resistor CGSSL1R047J

Description
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.047ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: CGSSL1R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R047J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.047ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: CGSSL1R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R047J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2W 0.047ohm Resistor - 52-CGSSL1R047J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2W 0.047ohm Resistor
52-CGSSL1R047J
SMD 2W 0.047ohm Resistor 52-CGSSL1R047J
RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.047ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: CGSSL1R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R047J can be used for catalog matching and distributor lookup.

RESISTOR, CURRENT SENSE, METAL FOIL, 2W, 5%, 50ppm, 0.047ohm, SURFACE MOUNT, CHIP, ROHS COMPLIANT Product overview: CGSSL1R047J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2W, 0.047ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, 0.047ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CGSSL1R047J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A106100CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106100CT-ND
Chip Resistor - Surface Mount A106100CT-ND
47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106100TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106100TR-ND
Chip Resistor - Surface Mount A106100TR-ND
47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - A106100DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106100DKR-ND
Chip Resistor - Surface Mount A106100DKR-ND
47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

47 mOhms ±5% 1W Chip Resistor 2615 (6538 Metric), J-Lead Current Sense, Moisture Resistant Metal Foil

Buy Now Datasheet
Resistor, Current Sense, 0.047 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R4021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, 0.047 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R4021
Resistor, Current Sense, 0.047 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R4021
RESISTOR, CURRENT SENSE, 0.047 OHM, 1W, 5%; Resistance:0.047ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, 0.047 OHM, 1W, 5%; Resistance:0.047ohm; Product Range:SL Series; Resistor Case / Package:2615 [6638 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Metal Film; Product Length:6.48mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-CGSSL1R047J A106100CT-ND 16R4021
Product Name SMD 2W 0.047ohm Resistor Chip Resistor - Surface Mount Resistor, Current Sense, 0.047 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
Resistance Range 0.0470 ohms 0.0470 ohms 0.0470 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 0.2170 volts
Operating AC Voltage 0.2170 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN5TTED20L0FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - RL73H2HR43FTDF-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details