TE Connectivity Current Transformers & Shunts CG5534-000

Description
Body Features Product Weight : 1 KG  [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 60.3 Product Height (MM) : 19.1 Product Width (MM) : 196.9 Electrical Characteristics Output Current (AMP) : 800 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : 1 KG  [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 60.3 Product Height (MM) : 19.1 Product Width (MM) : 196.9 Electrical Characteristics Output Current (AMP) : 800 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG5534-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG5534-000
Current Transformers & Shunts CG5534-000
Body Features Product Weight : 1 KG  [2.2 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 60.3 Product Height (MM) : 19.1 Product Width (MM) : 196.9 Electrical Characteristics Output Current (AMP) : 800 Output Voltage (MILV) : 100 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : 1 KG  [2.2 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 60.3
  • Product Height (MM) : 19.1
  • Product Width (MM) : 196.9

Electrical Characteristics


  • Output Current (AMP) : 800
  • Output Voltage (MILV) : 100

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG5534-000
Product Name Current Transformers & Shunts
Secondary Current 800 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3606-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CR2211-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG5532-000 - TE Connectivity
Specs
Secondary Current 600 amps
View Details
Current Transformers & Shunts - CG3768-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details