TE Connectivity Current Transformers & Shunts CG3824-000

Description
Body Features Product Weight : 1.5 KG  [1.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 3 CT Ratio : 2000/5 Product Depth (INCH) : 1.13 Product Height (INCH) : 4.5 Product Width (INCH) : 4.5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet
Description
Body Features Product Weight : 1.5 KG  [1.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 3 CT Ratio : 2000/5 Product Depth (INCH) : 1.13 Product Height (INCH) : 4.5 Product Width (INCH) : 4.5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3824-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3824-000
Current Transformers & Shunts CG3824-000
Body Features Product Weight : 1.5 KG  [1.5 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Aperture Diameter (INCH) : 3 CT Ratio : 2000/5 Product Depth (INCH) : 1.13 Product Height (INCH) : 4.5 Product Width (INCH) : 4.5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : CSA Product Type Features Current Transformer Type : ANSI CT Voltage Application Type : AC (Current Transformers)

Body Features


  • Product Weight : 1.5 KG  [1.5 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Aperture Diameter (INCH) : 3
  • CT Ratio : 2000/5
  • Product Depth (INCH) : 1.13
  • Product Height (INCH) : 4.5
  • Product Width (INCH) : 4.5

Electrical Characteristics


  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Product Type Features


  • Current Transformer Type : ANSI CT
  • Voltage Application Type : AC (Current Transformers)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3824-000
Product Name Current Transformers & Shunts
Secondary Current 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3828-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - EA3298-000 - TE Connectivity
Specs
Burden 20 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CP0431-000 - TE Connectivity
Specs
Secondary Current 3 amps
View Details