TE Connectivity Current Transformers & Shunts CG3226-000

Description
Body Features Product Weight : .36 KG  [.29 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 19.05 Product Height (MM) : 9.53 Product Width (MM) : 104.78 Electrical Characteristics Output Current (AMP) : 100 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet
Description
Body Features Product Weight : .36 KG  [.29 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 19.05 Product Height (MM) : 9.53 Product Width (MM) : 104.78 Electrical Characteristics Output Current (AMP) : 100 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - CG3226-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
CG3226-000
Current Transformers & Shunts CG3226-000
Body Features Product Weight : .36 KG  [.29 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Product Depth (MM) : 19.05 Product Height (MM) : 9.53 Product Width (MM) : 104.78 Electrical Characteristics Output Current (AMP) : 100 Output Voltage (MILV) : 50 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : ANSI Shunt Voltage Application Type : DC (Shunt)

Body Features


  • Product Weight : .36 KG  [.29 LB ]

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth (MM) : 19.05
  • Product Height (MM) : 9.53
  • Product Width (MM) : 104.78

Electrical Characteristics


  • Output Current (AMP) : 100
  • Output Voltage (MILV) : 50

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : ANSI Shunt
  • Voltage Application Type : DC (Shunt)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number CG3226-000
Product Name Current Transformers & Shunts
Secondary Current 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3302-000 - TE Connectivity
Specs
Secondary Current 200 amps
View Details
Current Transformers & Shunts - CG3300-000 - TE Connectivity
Specs
Secondary Current 15 amps
View Details
Current Transformers & Shunts - CG3747-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3696-000 - TE Connectivity
Specs
Secondary Current 5 amps
View Details