TE Connectivity Through Hole Resistors C14150RJL

Description
150 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 14W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - C14150RJL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
C14150RJL-ND
Through Hole Resistors C14150RJL-ND
150 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

150 Ohms ±5% 14W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661617
Through Hole Resistors 6661617
TE Connectivity C14150RJL Resistor

TE Connectivity C14150RJL Resistor

Supplier's Site
Through Hole Resistors - 6661617P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661617P
Through Hole Resistors 6661617P
TE Connectivity C14150RJL Resistor

TE Connectivity C14150RJL Resistor

Supplier's Site
Through Hole Resistors - 1619949 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1619949
Through Hole Resistors 1619949
TE Connectivity C14150RJL Resistor

TE Connectivity C14150RJL Resistor

Supplier's Site
Res, 150R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3063
Res, 150R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3063
RES, 150R, 5%, 14W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 150R, 5%, 14W, AXIAL, WIREWOUND; Resistance:150ohm; Product Range:C Series; Power Rating:14W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:650V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number C14150RJL-ND 6661617 6661617P 43AC3063
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 150R, 5%, 14W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers