TE Connectivity Ferrite Beads and Chips BMB2A0600AN1

Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet
Description
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB2A0600AN1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB2A0600AN1-ND
Ferrite Beads and Chips BMB2A0600AN1-ND
600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

600 Ohms @ 100MHz 1 Ferrite Bead 0805 (2012 Metric) 200mA 600mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BMB2A0600AN1-ND
Product Name Ferrite Beads and Chips
DCR 0.6000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1EGTTP121P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer
Impedance 120 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Automotive 0.036uH 250MHz 0.6A Inductor and Choke - 71-0603CS-36NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 2176746-8 - TE Connectivity
Specs
Impedance 30 ohms
DCR 0.0800 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers