TE Connectivity Ferrite Beads and Chips BMB2A0030BN7

Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm
Request a Quote Datasheet
Description
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB2A0030BN7-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB2A0030BN7-ND
Ferrite Beads and Chips BMB2A0030BN7-ND
30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

30 Ohms @ 100MHz 1 Signal Line Ferrite Bead 0805 (2012 Metric) 300mA 200mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BMB2A0030BN7-ND
Product Name Ferrite Beads and Chips
DCR 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Testing Frequency 796 kHz
DCR 34 ohms
View Details
Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers
Ferrite Beads - 1-2176492-1 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.6500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers