TE Connectivity Ferrite Beads and Chips BMB1J0120BN3JIT

Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet
Description
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BMB1J0120BN3JIT-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
BMB1J0120BN3JIT-ND
Ferrite Beads and Chips BMB1J0120BN3JIT-ND
120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

120 Ohms @ 100MHz 1 Ferrite Bead 0603 (1608 Metric) 200mA 400mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number BMB1J0120BN3JIT-ND
Product Name Ferrite Beads and Chips
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.047uH 200MHz 0.6A Inductor and Choke - 71-0603CS-47NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Impedance 140 ohms
Packing Method Reel
View Details
Ferrite Beads - 1-2176492-1 - TE Connectivity
Specs
Impedance 180 ohms
DCR 0.6500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers