TE Connectivity High Speed Digital & Data Cable BM0394-000

Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 2.51 MM  [.099 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 13.7 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote
Description
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 2.51 MM  [.099 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 13.7 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - BM0394-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
BM0394-000
High Speed Digital & Data Cable BM0394-000
Body Features Cable Color : Black Conductor Material : Silver-Plated Copper Jacket Material : Thermorad S Shield Material : Copper Shield Plating Material : Silver Shield Type : Single Dimensions Cable Dielectric Diameter : 2.51 MM  [.099 INCH ] Conductor Diameter Range : .38 MM  [.015 INCH ] Outside Cable Diameter : 3.45 MM  [.136 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Capacitance (PFF) : 13.7 Impedance (OHM) : 95 Other Dielectric Material : Rayfoam L Product Type Features Cable Style : Round Braided Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Cable Color : Black
  • Conductor Material : Silver-Plated Copper
  • Jacket Material : Thermorad S
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Single

Dimensions


  • Cable Dielectric Diameter : 2.51 MM  [.099 INCH ]
  • Conductor Diameter Range : .38 MM  [.015 INCH ]
  • Outside Cable Diameter : 3.45 MM  [.136 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Capacitance (PFF) : 13.7
  • Impedance (OHM) : 95

Other


  • Dielectric Material : Rayfoam L

Product Type Features


  • Cable Style : Round Braided

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number BM0394-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2016693-4 - TE Connectivity
Specs
Application RF
Product Type RP SMA Jack
Cable Length 0.6562 ft (2 dm)
View Details
5 suppliers
Coaxial Cable - 4097238 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Connector Type BNC; Male bnc
Gender Male-Male
View Details
RF Cable Assemblies - 1337771-2 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 440562-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details