TE Connectivity Antennas ANT-GNCP-CA188L165

Description
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.21 FT ] Product Height : 7.1 MM  [.28 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.21 FT ] Product Height : 7.1 MM  [.28 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - ANT-GNCP-CA188L165 - TE Connectivity
Berwyn, PA, United States
Body Features Antenna Weight : 7.4 G  [.261 OZ ] Configuration Features Antenna Style : Patch Antenna Type : Patch Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .06 M  [.21 FT ] Product Height : 7.1 MM  [.28 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 18 MM  [.71 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 1.1:1 Industry Standards Communication Protocol : GPS, GNSS Primary Application : GNSS, GPS Mechanical Attachment Mounting Method : Surface Mount Polarization : RHCP Operation/Applicatio n Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF1, U.FL, UMCC, MHF Signal Characteristics Frequency Band (MHZ) : 1559 - 1563 Frequency Category : 1164 - 1610 Gain (Max) (DB) : 10.6 Peak Gain (DBI) : > 6

Body Features


  • Antenna Weight : 7.4 G  [.261 OZ ]

Configuration Features


  • Antenna Style : Patch
  • Antenna Type : Patch
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .06 M  [.21 FT ]
  • Product Height : 7.1 MM  [.28 INCH ]
  • Product Length : 18 MM  [.71 INCH ]
  • Product Width : 18 MM  [.71 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.1:1

Industry Standards


  • Communication Protocol : GPS, GNSS
  • Primary Application : GNSS, GPS

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : RHCP

Operation/Application


  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF1, U.FL, UMCC, MHF

Signal Characteristics


  • Frequency Band (MHZ) : 1559 - 1563
  • Frequency Category : 1164 - 1610
  • Gain (Max) (DB) : 10.6
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 343-ANT-GNCP-CA188L165-ND - DigiKey
Thief River Falls, MN, United States
1.561GHz, 1.575GHz, 1.5897GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.567GHz ~ 1.5836GHz, 1.5876GHz ~ 1.5917GHz, 1.593GHz ~ 1.6086GHz 10.6dBi, 13.7dBi, 14.1dBi, 14.1dBi U.FL (UMCC), IPEX MHF1 Surface Mount

1.561GHz, 1.575GHz, 1.5897GHz, 1.602GHz Beidou, Galileo, GLONASS, GNSS, GPS Ceramic Patch RF Antenna 1.559GHz ~ 1.563GHz, 1.567GHz ~ 1.5836GHz, 1.5876GHz ~ 1.5917GHz, 1.593GHz ~ 1.6086GHz 10.6dBi, 13.7dBi, 14.1dBi, 14.1dBi U.FL (UMCC), IPEX MHF1 Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number ANT-GNCP-CA188L165 343-ANT-GNCP-CA188L165-ND
Product Name Antennas RF Antennas
Applications GNSS, GPS GPS; Beidou, Galileo, GLONASS, GNSS, GPS
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1563.0 MHz 1561.0 to 1602.0 MHz
Gain 6 dB 10.6 to 14.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - ANT-5GW-FPC-V50M4 - TE Connectivity
Specs
Applications Cellular, LTE, 5G
Pattern Type Omni directional
Gain 6 dB
View Details
2 suppliers
Antennas - 2344654-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2195835-2 - TE Connectivity
Specs
Applications ISM, Zigbee, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers