TE Connectivity RF Antennas ANT-868-USP410

Description
868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount
Request a Quote Datasheet
Description
868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 343-ANT-868-USP410CT-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-868-USP410TR-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 343-ANT-868-USP410DKR-ND - DigiKey
Thief River Falls, MN, United States
868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

868MHz ISM, LoRaWAN, LPWA, Sigfox Chip RF Antenna 862MHz ~ 876MHz 0.7dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 343-ANT-868-USP410CT-ND
Product Name RF Antennas
Applications ISM, LoRaWAN, LPWA, Sigfox
Primary Frequency Range 868.0 MHz
Gain 0.7000 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
iANT221 - iant221 - BARTEC
Specs
Polarization Other;

Dual slant ±45°

Primary Frequency Range 2400.0 to 5875.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Multi-Band Antennas - 2389552 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1700.0 to ? MHz
Gain 4 dB
View Details