Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features Design : Without Internal Terminator Eyelet : Without Number of Stubs : 4
Other Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features Cable Type : 10613 (Double Optimized Shield Cable) Coupler Type : Ultra-Lightweight In-Line Microcoupler Product Type : Data Bus Component
Termination Features Connection Type : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150
Configuration Features
Design : Without Internal Terminator
Eyelet : Without
Number of Stubs : 4
Other
Cable Assembly Length : 2 M [6.56 FT ]
Product Type Features
Cable Type : 10613 (Double Optimized Shield Cable)
Coupler Type : Ultra-Lightweight In-Line Microcoupler