TE Connectivity Coax Cable Termination A74711-000

Description
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Copper, Tin Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 4.5 MM  [.175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 33 MM , 21 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection
Request a Quote
Description
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Copper, Tin Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 4.5 MM  [.175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 33 MM , 21 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Coax Cable Termination - A74711-000 - TE Connectivity
Berwyn, PA, United States
Coax Cable Termination
A74711-000
Coax Cable Termination A74711-000
Body Features Lead Color : White/Green Lead Plating Material : Tin Lead Stranding : Stranded Shield Plating Material : Copper, Tin Configuration Features Pre-Installed Lead Type : XL Polyethelene Dimensions Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ] Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ] Compatible Jacket Diameter Range : 4.5 MM  [.175 INCH ] Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ] Pre-Installed Lead Wire Size (AWG) : 22 Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 33 MM , 21 MM  [1.3 INCH , .827 INCH ] Termination Features Product Terminates To : Coaxial Cable Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection

Body Features


  • Lead Color : White/Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded
  • Shield Plating Material : Copper, Tin

Configuration Features


  • Pre-Installed Lead Type : XL Polyethelene

Dimensions


  • Compatible Conductor Diameter Range : .3 - 1 MM  [.012 - .04 INCH ]
  • Compatible Dielectric Diameter Range : 1.7 MM  [.065 INCH ]
  • Compatible Jacket Diameter Range : 4.5 MM  [.175 INCH ]
  • Compatible Shield Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Pre-Installed Lead Wire Size (AWG) : 22
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 33 MM , 21 MM  [1.3 INCH , .827 INCH ]

Termination Features


  • Product Terminates To : Coaxial Cable

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number A74711-000
Product Name Coax Cable Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 145597-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 104397-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Coax Cable Termination - 089827-000 - TE Connectivity
Specs
Terminator Type Coaxial Terminator
View Details
SolderSleeve Shield Terminators - 208247-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details