TE Connectivity Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity A108J51ZQ0004

Description
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 69R7586 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
69R7586
Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity 69R7586
SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 5A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:GEMINI A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 69R7586
Product Name Switch, Rocker, Spst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & Pilot Light - 72310 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Features Illuminated
View Details
Specs
Rocker Actuator Concave (Curved)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
A8L Miniature Rocker Switch - A8L-21-15N2 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
4 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details