TE Connectivity Current Transformers & Shunts A04819-000

Description
Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote
Description
Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current Transformers & Shunts - A04819-000 - TE Connectivity
Berwyn, PA, United States
Current Transformers & Shunts
A04819-000
Current Transformers & Shunts A04819-000
Dimensions Aperture Diameter : 85 MM  [3.3 INCH ] Case Depth : 30 MM  [1.181 INCH ] Product Weight (KG) : 1 Ratio : 1500/5 Electrical Characteristics Class .5 Burden Rating (VAMP) : 10 Class 1 Burden Rating (VAMP) : 15 Class 3 Burden Rating (VAMP) : 30 Output Current (AMP) : 5 Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Current Transformer Type : Tape Wound System Phase Type : Single Phase Voltage Application Type : AC (Current Transformers)

Dimensions


  • Aperture Diameter : 85 MM  [3.3 INCH ]
  • Case Depth : 30 MM  [1.181 INCH ]
  • Product Weight (KG) : 1
  • Ratio : 1500/5

Electrical Characteristics


  • Class .5 Burden Rating (VAMP) : 10
  • Class 1 Burden Rating (VAMP) : 15
  • Class 3 Burden Rating (VAMP) : 30
  • Output Current (AMP) : 5

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Current Transformer Type : Tape Wound
  • System Phase Type : Single Phase
  • Voltage Application Type : AC (Current Transformers)
Buy Now

Technical Specifications

  TE Connectivity
Product Category Current Transformers
Product Number A04819-000
Product Name Current Transformers & Shunts
Burden 15 VA
Unlock Full Specs
to access all available technical data

Similar Products

Current Transformers & Shunts - CG3307-000 - TE Connectivity
Specs
Secondary Current 25 amps
View Details
Current Transformers & Shunts - EA3315-000 - TE Connectivity
Specs
Burden 2.5 VA
Secondary Current 5 amps
View Details
Current Transformers & Shunts - CG3276-000 - TE Connectivity
Specs
Secondary Current 300 amps
View Details
Current Transformers & Shunts - CG3270-000 - TE Connectivity
Specs
Secondary Current 20 amps
View Details