TE Connectivity Cable Exit W/ Strain Relief, 90Deg, Pa66; Connector Shell Size Amp Te Connectivity 965576-1

Description
CABLE EXIT W/ STRAIN RELIEF, 90DEG, PA66; Connector Shell Size:-; Cable Diameter Max:12mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes
Datasheet
Description
CABLE EXIT W/ STRAIN RELIEF, 90DEG, PA66; Connector Shell Size:-; Cable Diameter Max:12mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Exit W/ Strain Relief, 90Deg, Pa66; Connector Shell Size Amp Te Connectivity - 20J6218 - Newark, An Avnet Company
Chicago, IL, United States
Cable Exit W/ Strain Relief, 90Deg, Pa66; Connector Shell Size Amp Te Connectivity
20J6218
Cable Exit W/ Strain Relief, 90Deg, Pa66; Connector Shell Size Amp Te Connectivity 20J6218
CABLE EXIT W/ STRAIN RELIEF, 90DEG, PA66; Connector Shell Size:-; Cable Diameter Max:12mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes

CABLE EXIT W/ STRAIN RELIEF, 90DEG, PA66; Connector Shell Size:-; Cable Diameter Max:12mm; Strain Relief Material:Nylon 6.6 (Polyamide 6.6); Product Range:HDSCS Series; For Use With:AMP 1.5mm System & 2.5mm System Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Strain Reliefs
Product Number 20J6218
Product Name Cable Exit W/ Strain Relief, 90Deg, Pa66; Connector Shell Size Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Metal Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® - PennEngineering®
Specs
Material Stainless Steel
Length 2.22 to 2.92 inch (56.39 to 74.17 mm)
Mounting Size 1 to 2 inch (25.4 to 50.8 mm)
View Details
Gland, Cable; Metric; M 25 x 1.5; 33 mm; 49 mm; 25 mm; Polyamide 6; Neoprene - 70074544 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 0.984 inch (25 mm)
View Details
Strain Relief Liquid Tight Flex - 85820040 - Interpower
Specs
Material Polyamide / Nylon®
Color Black
Diameter 0.236 to 0.472 inch (6 to 12 mm)
View Details