TE Connectivity Media Isolated Pressure Sensors 85-500G-4C

Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (7/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (7/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 85-500G-4C - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
85-500G-4C
Media Isolated Pressure Sensors 85-500G-4C
Configuration Features Electrical Connection : Cable w/ Connector Dimensions Product Diameter : 15.85 MM  [.624 INCH ] Product Height : 9.3 MM  [.366 INCH ] Electrical Characteristics Supply Current (MAMP) : 1.5 Operation/Applicatio n Output Signal Details : 100mV Pressure (PSI) : 500 Proof Pressure Range : 3X Other Non-Linearity ± (PCT) : .1 Port Fitting : 1/4-18 NPT (7/8 Hex) Product Type Features Pressure Sensor Type : mV Output Pressure Sensors Pressure Type : Gauge Sensor Package : Threaded Process Fittings, Weldable Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Configuration Features


  • Electrical Connection : Cable w/ Connector

Dimensions


  • Product Diameter : 15.85 MM  [.624 INCH ]
  • Product Height : 9.3 MM  [.366 INCH ]

Electrical Characteristics


  • Supply Current (MAMP) : 1.5

Operation/Application


  • Output Signal Details : 100mV
  • Pressure (PSI) : 500
  • Proof Pressure Range : 3X

Other


  • Non-Linearity ± (PCT) : .1
  • Port Fitting : 1/4-18 NPT (7/8 Hex)

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : Threaded Process Fittings, Weldable

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - MSP6858-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
MSP6858-ND
Pressure Sensors, Transducers MSP6858-ND
Pressure Sensor 500PSI (3447.38kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Pressure Sensor 500PSI (3447.38kPa) Vented Gauge 0 mV ~ 100 mV Cylinder

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 85-500G-4C MSP6858-ND
Product Name Media Isolated Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 500 psi (352 m H2O) 500 psi (352 m H2O)
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10226359-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 750 psi (528 m H2O)
View Details
Board Mount Pressure Sensors - 1010453-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.2170 psi (0.1527 m H2O)
View Details
Media Isolated Pressure Sensors - 1007167-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 10.15 psi (7.14 m H2O)
View Details
Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details