TE Connectivity Line Reactors 819742-SF

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 26 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 26 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 26 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 26 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Reactors - 819742-SF - TE Connectivity
Berwyn, PA, United States
Line Reactors
819742-SF
Line Reactors 819742-SF
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 26 Operating Voltage (VAC) : 690 Power Rating (KWATT) : 26 Mechanical Attachment Product Mount Type : Wall Mount Product Type Features Input Termination Type : Ring Terminal Output Termination Type : Ring Terminal

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 26
  • Operating Voltage (VAC) : 690
  • Power Rating (KWATT) : 26

Mechanical Attachment


  • Product Mount Type : Wall Mount

Product Type Features


  • Input Termination Type : Ring Terminal
  • Output Termination Type : Ring Terminal
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Line/Load Reactors
Product Number 819742-SF
Product Name Line Reactors
Signal Type DELTA (3 wire + ground)
Unlock Full Specs
to access all available technical data

Similar Products

Line Reactors - 2-2432408-3 - TE Connectivity
Specs
Signal Type Single Phase; Single Phase
Input Voltage 230
View Details
Line Reactors - 819735-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 819739-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details
Line Reactors - 819757-SF - TE Connectivity
Specs
Signal Type DELTA (3 wire + ground)
Input Voltage 690
View Details