Configuration Features Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics Current Rating (AMP) : 510 Operating Voltage (VAC) : 480 Power Rating (KWATT) : 315, 355
Mechanical Attachment Product Mount Type : Wall Mount
Product Type Features Input Termination Type : Busbar Output Termination Type : Busbar
Configuration Features
- Wiring Configuration : DELTA (3 wire + ground)
Electrical Characteristics
- Current Rating (AMP) : 510
- Operating Voltage (VAC) : 480
- Power Rating (KWATT) : 315, 355
Mechanical Attachment
- Product Mount Type : Wall Mount
Product Type Features
- Input Termination Type : Busbar
- Output Termination Type : Busbar