TE Connectivity IEC Power Cords 815913-SF

Description
Body Features Cable Color : Black Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IEC Power Cords - 815913-SF - TE Connectivity
Berwyn, PA, United States
IEC Power Cords
815913-SF
IEC Power Cords 815913-SF
Body Features Cable Color : Black Dimensions Product Length : 200 MM  [7.87 INCH ] Wire Size (MMSQ) : 1.25 Electrical Characteristics Current Rating (Max) (AMP) : 12 Operating Voltage (Max) (VAC) : 250 Industry Standards IP Rating : IP20 UL Flammability Rating : UL 94V-2 Usage Conditions Cable Type : Power Cable

Body Features


  • Cable Color : Black

Dimensions


  • Product Length : 200 MM  [7.87 INCH ]
  • Wire Size (MMSQ) : 1.25

Electrical Characteristics


  • Current Rating (Max) (AMP) : 12
  • Operating Voltage (Max) (VAC) : 250

Industry Standards


  • IP Rating : IP20
  • UL Flammability Rating : UL 94V-2

Usage Conditions


  • Cable Type : Power Cable
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category AC Power Cords
Product Number 815913-SF
Product Name IEC Power Cords
Approvals RoHS; EU RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, 7.5Ft, 10A, Black; Connector Type A Corcom Te Connectivity - 15F2481 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 90 inch (2286 mm)
View Details
Sensor & Actuator Cables - 1860397 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type M8 x m8
Cord Length 19.69 inch (500 mm)
View Details
Sensor & Actuator Cables - 2384521 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
View Details
Sensor & Actuator Cables - 1345802 - RS Components, Ltd.
Specs
Approvals RoHS
Male End Type Straight m12
Female End Type Unterminated
View Details