TE Connectivity Liquid Level Switches 80649-000

Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80649-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80649-000
Liquid Level Switches 80649-000
Body Features Case Material : Glass Filled Polypropylene Entry Style : Side Fluid Type : Water Seal Material : Silicone Contact Features Contact Form : A Dimensions Cable Length : 2 M  [6.56 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .65

Body Features


  • Case Material : Glass Filled Polypropylene
  • Entry Style : Side
  • Fluid Type : Water
  • Seal Material : Silicone

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : 2 M  [6.56 FT ]

Other


  • Port Fitting : 1/2 NPT

Product Type Features


  • Float SG : .65
Buy Now Datasheet
Float, Level Sensors - 223-80649-000-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
223-80649-000-ND
Float, Level Sensors 223-80649-000-ND
"Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, Male 1/2"" (12.7mm) NPT"

"Liquid Level Sensor Switch (Single Float) SPST-NO Output Panel Mount, Male 1/2"" (12.7mm) NPT"

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Level Sensors Level Sensors
Product Number 80649-000 223-80649-000-ND
Product Name Liquid Level Switches Float, Level Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 255-00720 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 125 psi (87.97 m H2O)
View Details
Water-Level Sensors - 700S14A4B-0023 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015530-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20015486-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details