TE Connectivity Liquid Level Switches 80052-000

Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Alcohol, Fuel Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .85
Request a Quote Datasheet
Description
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Alcohol, Fuel Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquid Level Switches - 80052-000 - TE Connectivity
Berwyn, PA, United States
Liquid Level Switches
80052-000
Liquid Level Switches 80052-000
Body Features Case Material : Glass Filled Nylon 6.6 Entry Style : Side Fluid Type : Oil, Alcohol, Fuel Contact Features Contact Form : A Dimensions Cable Length : .5 M  [1.64 FT ] Other Port Fitting : 1/2 NPT Product Type Features Float SG : .85

Body Features


  • Case Material : Glass Filled Nylon 6.6
  • Entry Style : Side
  • Fluid Type : Oil, Alcohol, Fuel

Contact Features


  • Contact Form : A

Dimensions


  • Cable Length : .5 M  [1.64 FT ]

Other


  • Port Fitting : 1/2 NPT

Product Type Features


  • Float SG : .85
Buy Now Datasheet
Float, Level Sensors - 223-80052-000-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors
223-80052-000-ND
Float, Level Sensors 223-80052-000-ND
SEN LVL LIQ SWITCH SPST/NC/NO

SEN LVL LIQ SWITCH SPST/NC/NO

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Level Sensors Level Sensors
Product Number 80052-000 223-80052-000-ND
Product Name Liquid Level Switches Float, Level Sensors
Device Classification Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

Water-Level Sensors - 10226550-00 - TE Connectivity
Specs
Media Type Liquid
Maximum Operating Pressure 28 psi (19.71 m H2O)
Meter Technology Type Other (Such as tilt etc.)
View Details
Water-Level Sensors - 20015569-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014581-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details
Water-Level Sensors - 20014611-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Output Options AnalogCurrent
View Details