TE Connectivity Rocker Switches 8-1437595-6

Description
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 8-1437595-6 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
8-1437595-6
Rocker Switches 8-1437595-6
Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ] Contact Features Rocker Switch Contact Current Rating (AMP) : 3 Switch Contact Plating Material : Silver Electrical Characteristics Rocker Switch Voltage Rating (VAC) : 125 Housing Features Process Sealed : No Industry Standards VDE Tested : No Mechanical Attachment Mounting Angle : Vertical Rocker Switch Mounting Type : 1/2" (Square Hole) Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without Product Type : Switch Rocker Switch LED : With Rocker Switch Type : Power Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Black
  • LED Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On Off On
  • Panel Cutout Size : 11.3 x 12.07 MM  [.445 x .475 INCH ]

Contact Features


  • Rocker Switch Contact Current Rating (AMP) : 3
  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Rocker Switch Voltage Rating (VAC) : 125

Housing Features


  • Process Sealed : No

Industry Standards


  • VDE Tested : No

Mechanical Attachment


  • Mounting Angle : Vertical
  • Rocker Switch Mounting Type : 1/2" (Square Hole)

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
  • Product Type : Switch
  • Rocker Switch LED : With
  • Rocker Switch Type : Power

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Rocker Switches
Product Number 8-1437595-6
Product Name Rocker Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - 1-1437596-8 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On None On
Terminal Type Quick Connect Terminal
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Off-Mom
View Details
Rocker Switches - 1-1634200-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On Off On
Terminal Type Quick Connect Terminal
View Details
3 suppliers