TE Connectivity Connector Strain Relief 796379-2

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 796379-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
796379-2
Connector Strain Relief 796379-2
Body Features Primary Product Color : Black Primary Product Material : Nylon Dimensions Cable Entry Diameter : 8.36 MM  [.329 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Thread Size : 5/8-24 UNEF-2B Operation/Applicatio n Compatible With Connector Shell Size : 11 Shielded : No Packaging Features Packaging Method : Individual Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon

Dimensions


  • Cable Entry Diameter : 8.36 MM  [.329 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Thread Size : 5/8-24 UNEF-2B

Operation/Application


  • Compatible With Connector Shell Size : 11
  • Shielded : No

Packaging Features


  • Packaging Method : Individual
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now Datasheet
Cable Clamp, 8.36Mm, Size 11, Nylon; Connector Shell Size Amp Te Connectivity - 52W8764 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp, 8.36Mm, Size 11, Nylon; Connector Shell Size Amp Te Connectivity
52W8764
Cable Clamp, 8.36Mm, Size 11, Nylon; Connector Shell Size Amp Te Connectivity 52W8764
CABLE CLAMP, 8.36MM, SIZE 11, NYLON; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

CABLE CLAMP, 8.36MM, SIZE 11, NYLON; Connector Shell Size:11; Cable Diameter Max:8.36mm; Strain Relief Material:Nylon (Polyamide); Product Range:CPC Series; For Use With:AMP CPC Series Connectors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Strain Reliefs
Product Number 796379-2 52W8764
Product Name Connector Strain Relief Cable Clamp, 8.36Mm, Size 11, Nylon; Connector Shell Size Amp Te Connectivity
Material Polyamide / Nylon®; Nylon
Unlock Full Specs
to access all available technical data

Similar Products