Triaxial Cable 28 AWG 25.0' (7.62m) 75 Ohms
Triaxial Cable 28 AWG 100.0' (30.48m) 75 Ohms
Triaxial Cable 28 AWG 5.0' (1.52m) 75 Ohms
Triaxial Cable 28 AWG 50.0' (15.24m) 75 Ohms
Triaxial Cable 28 AWG Enter Number of Feet in Order Quantity 75 Ohms
Triaxial Cable 28 AWG 1.0' (0.30m) 75 Ohms
Triaxial Cable 28 AWG 500.0' (152.40m) 75 Ohms
TRIAXIAL CABLE, 28AWG, 75 OHM, BLACK, PER FT; Coaxial Cable Type:-; Wire Gauge:28AWG; No. of Max Strands x Strand Size:7 x 36AWG; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.71mm RoHS Compliant: Yes
| DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Coaxial Cables and Triaxial Cables | Cable Assemblies |
| Product Number | A132110-25-ND | A132110-100-ND | A132110-05-ND | A132110-50-ND | A132110-DS-ND | A132110-01-ND | A132110-500-ND | 21T4985 |
| Product Name | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Coaxial Cables (RF) | Triaxial Cable, 28Awg, 75 Ohm, Black, Per Ft; Coaxial Cable Type Te Connectivity |
| Product Category | Cable | Cable | Cable | Cable | Cable | Cable | Cable | |
| Cable Conductor | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | Copper Alloy, Silver Coated | |
| Cable Shielding | Braid | Braid | Braid | Braid | Braid | Braid | Braid | |
| North American | 28 AWG | 28 AWG | 28 AWG | 28 AWG | 28 AWG | 28 AWG | 28 AWG |