TE Connectivity Connector Strain Relief 745547-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 745547-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
745547-1
Connector Strain Relief 745547-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Primary Product Material : Thermoplastic Configuration Features Number of Positions : 9 Dimensions Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : None Operation/Applicatio n Compatible With Connector Shell Size : 1 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 9

Dimensions


  • Compatible Insulation Diameter Range : 8.38 MM  [.33 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : None

Operation/Application


  • Compatible With Connector Shell Size : 1
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity - 90F5534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity
90F5534
Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity 90F5534
CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplast ic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes

CABLE GLAND/CLAMP, THERMOPLASTIC, SZ1, 8.38MM DIAMETER; Product Range:AMPLIMITE HDE Series; D Sub Shell Size:DE; Cable Exit Angle:180°; Connector Body Material:Thermoplastic Body; Accessory Type:Cable Clamp; Cable Diameter:8.38mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Strain Reliefs Cable Clamps
Product Number 745547-1 90F5534
Product Name Connector Strain Relief Cable Gland/clamp, Thermoplastic, Sz1, 8.38Mm Diameter; Product Range Amp Te Connectivity
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 5745173-4 - TE Connectivity
Specs
Material Zinc
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Connector Strain Relief - 201182-4 - TE Connectivity
Specs
Material Carbon Steel
Length 1.7 inch (43.26 mm)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Connector Strain Relief - 2267395-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
Connector Strain Relief - 205402-3 - TE Connectivity
Specs
Material Silicone Rubber
Operating Temperature -65 to 125 C (-85 to 257 F)
View Details